Weidmuller Terminal Block, Pluggable, 14Pos, 14Awg; Pitch Spacing Weidmuller BL 3.5/14

Description
TERMINAL BLOCK, PLUGGABLE, 14POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:14Ways; Wire Size (AWG):22AWG to 14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 14POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:14Ways; Wire Size (AWG):22AWG to 14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 14Pos, 14Awg; Pitch Spacing Weidmuller - 89K9623 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 14Pos, 14Awg; Pitch Spacing Weidmuller
89K9623
Terminal Block, Pluggable, 14Pos, 14Awg; Pitch Spacing Weidmuller 89K9623
TERMINAL BLOCK, PLUGGABLE, 14POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:14Ways; Wire Size (AWG):22AWG to 14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V; Product Range:-; RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 14POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:14Ways; Wire Size (AWG):22AWG to 14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 89K9623
Product Name Terminal Block, Pluggable, 14Pos, 14Awg; Pitch Spacing Weidmuller
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.115 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Triple-deck terminal block - Through terminal block - 2000-3208 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Terminal Block Interface Modules - ADAM-3978-AE - VAST STOCK CO., LIMITED
Specs
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details