TERMINAL BLOCK, WIRE TO BRD, 3POS, 26AWG; Pitch Spacing:5.08mm; No. of Positions:3Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:600V;RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 26M1982 |
| Product Name | Terminal Block, Wire To Brd, 3Pos, 26Awg; Pitch Spacing Weidmuller |
| North American | 26 to 14 AWG |