Weidmuller Tb, Wire To Brd, 4Pos, 14Awg, Orange; Pitch Spacing Weidmuller 9994550000

Description
TB, WIRE TO BRD, 4POS, 14AWG, ORANGE; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:17.5A RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 4POS, 14AWG, ORANGE; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:17.5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 4Pos, 14Awg, Orange; Pitch Spacing Weidmuller - 25R1953 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 4Pos, 14Awg, Orange; Pitch Spacing Weidmuller
25R1953
Tb, Wire To Brd, 4Pos, 14Awg, Orange; Pitch Spacing Weidmuller 25R1953
TB, WIRE TO BRD, 4POS, 14AWG, ORANGE; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:17.5A RoHS Compliant: Yes

TB, WIRE TO BRD, 4POS, 14AWG, ORANGE; Pitch Spacing:5.08mm; No. of Positions:4Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:17.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 25R1953
Product Name Tb, Wire To Brd, 4Pos, 14Awg, Orange; Pitch Spacing Weidmuller
North American 24 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.172 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2002-2234 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details