Weidmuller Terminal Blocks - Specialized C9000676

Description
TERM BLK NEMA 2POS 9.5MM BEIGE
Request a Quote Datasheet
Description
TERM BLK NEMA 2POS 9.5MM BEIGE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 281-C9000676-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
281-C9000676-ND
Terminal Blocks - Specialized 281-C9000676-ND
TERM BLK NEMA 2POS 9.5MM BEIGE

TERM BLK NEMA 2POS 9.5MM BEIGE

Buy Now Datasheet
Terminal Blk/Strip Wiring Dev -  - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
Terminal Blk/Strip Wiring Dev
WEIDMULLER Panel Accessories C9000676

WEIDMULLER Panel Accessories C9000676

Supplier's Site
Terminal Block, Din Rail, 2 Position, 20-10Awg; No. Of Positions Weidmuller - 10B5095 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2 Position, 20-10Awg; No. Of Positions Weidmuller
10B5095
Terminal Block, Din Rail, 2 Position, 20-10Awg; No. Of Positions Weidmuller 10B5095
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 20-10AWG; No. of Positions:2Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:35A; Rated Voltage:600V; No. of Levels:1RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2 POSITION, 20-10AWG; No. of Positions:2Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:35A; Rated Voltage:600V; No. of Levels:1RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-C9000676-ND 10B5095
Product Name Terminal Blocks - Specialized Terminal Blk/Strip Wiring Dev Terminal Block, Din Rail, 2 Position, 20-10Awg; No. Of Positions Weidmuller
Mounting Options Direct Mount
Termination Options Screw Clamp
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data