Weidmuller Interface Unit Screw Connection RS SD9B UNC LPK2

Description
Passive interfaces for signal transmission on a flat-cable connector equipped with a clamping-yoke connection in accordance with IEC 603-1 / DIN 41651. The main features include: Group with 10- to 64-pole connectors One-to-one electrical connection between controller and field connections. Very compact modules can be attached to conventional TS35 or TS32 mounting rails. Longer attachment hooks
Description
Passive interfaces for signal transmission on a flat-cable connector equipped with a clamping-yoke connection in accordance with IEC 603-1 / DIN 41651. The main features include: Group with 10- to 64-pole connectors One-to-one electrical connection between controller and field connections. Very compact modules can be attached to conventional TS35 or TS32 mounting rails. Longer attachment hooks

Suppliers

Company
Product
Description
Supplier Links
Interface Unit Screw Connection - RS SD9B UNC LPK2 - Weidmuller
Richmond, VA, USA
Interface Unit Screw Connection
RS SD9B UNC LPK2
Interface Unit Screw Connection RS SD9B UNC LPK2
Passive interfaces for signal transmission on a flat-cable connector equipped with a clamping-yoke connection in accordance with IEC 603-1 / DIN 41651. The main features include: Group with 10- to 64-pole connectors One-to-one electrical connection between controller and field connections. Very compact modules can be attached to conventional TS35 or TS32 mounting rails. Longer attachment hooks

Passive interfaces for signal transmission on a flat-cable connector equipped with a clamping-yoke connection in accordance with IEC 603-1 / DIN 41651.
The main features include:

  • Group with 10- to 64-pole connectors
  • One-to-one electrical connection between controller and field connections.
  • Very compact modules can be attached to conventional TS35 or TS32 mounting rails.
  • Longer attachment hooks
Supplier's Site

Technical Specifications

  Weidmuller
Product Category Terminal Blocks
Product Number RS SD9B UNC LPK2
Product Name Interface Unit Screw Connection
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Approvals CE Conformity Marks
Operating Temperature -18 to 13 C (0 to 55 F)
Terminal Block Type I/O Block
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Entrelec Te Connectivity - 06WX5597 - Newark, An Avnet Company
Specs
North American 22 to 10 AWG
Voltage Rating 800 volts
Current Rating 32 amps
View Details
TERM BLCK Multi-Rail MTD 1P 30A RED - 1492-HM2RE - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Pluggable Terminal Blocks - CIMXX0A2 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details