Weidmuller Terminal Block Pluggable, 3 Position, 26-12Awg; Pitch Spacing Weidmuller BLZ 5.08/3

Description
TERMINAL BLOCK PLUGGABLE, 3 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE, 3 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable, 3 Position, 26-12Awg; Pitch Spacing Weidmuller - 87K2573 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 3 Position, 26-12Awg; Pitch Spacing Weidmuller
87K2573
Terminal Block Pluggable, 3 Position, 26-12Awg; Pitch Spacing Weidmuller 87K2573
TERMINAL BLOCK PLUGGABLE, 3 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 3 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:3Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 87K2573
Product Name Terminal Block Pluggable, 3 Position, 26-12Awg; Pitch Spacing Weidmuller
North American 22 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2001-1402 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers