The Terminal Block, PCB, 5 Position, part number 25M7772, features a pitch spacing of 5.08 mm and accommodates wire sizes from AWG 26 to AWG 12. It utilizes a clamping yoke connection method, allowing for a maximum clamping range of 3.31 mm². The rated current is 15 A with a rated voltage of 300 V, making it suitable for various applications. The product is designed for a temperature range of -50 °C to 100 °C and has a net weight of 7.77 g. It is compliant with RoHS regulations and has a touch-safe protection rating of IP 20. The terminal block is packaged in boxes of 50 pieces and is part of the OMNIMATE Signal series by Weidmvºller.
TERMINAL BLOCK, PCB, 5 POSITION; Pitch Spacing:5.08mm; No. of Positions:5Positions
| Newark, An Avnet Company | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 25M7772 |
| Product Name | Terminal Block, Pcb, 5 Position; Pitch Spacing Weidmuller |
| North American | 22 to 12 AWG |