Weidmuller Tb, Wire To Brd, 10Pos, 14Awg, Th; Pitch Spacing Weidmuller 9994190000

Description
TB, WIRE TO BRD, 10POS, 14AWG, TH; Pitch Spacing:5.08mm; No. of Positions:10Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:630V; RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 10POS, 14AWG, TH; Pitch Spacing:5.08mm; No. of Positions:10Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:630V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 10Pos, 14Awg, Th; Pitch Spacing Weidmuller - 60AC4344 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 10Pos, 14Awg, Th; Pitch Spacing Weidmuller
60AC4344
Tb, Wire To Brd, 10Pos, 14Awg, Th; Pitch Spacing Weidmuller 60AC4344
TB, WIRE TO BRD, 10POS, 14AWG, TH; Pitch Spacing:5.08mm; No. of Positions:10Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:630V; RoHS Compliant: Yes

TB, WIRE TO BRD, 10POS, 14AWG, TH; Pitch Spacing:5.08mm; No. of Positions:10Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:630V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 60AC4344
Product Name Tb, Wire To Brd, 10Pos, 14Awg, Th; Pitch Spacing Weidmuller
North American 24 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Contact elements - Contact element EF - (N) - EF103.2 -  - Schmersal Inc.
Specs
Termination Options Screw terminals
View Details
Type 97.02 – Socket with screw (box clamp) terminals - 9702 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details