Weidmuller Terminal Blocks - Din Rail, Channel C904909600

Description
CONN TERM BLK DISCONN 10-26AWG
Request a Quote Datasheet
Description
CONN TERM BLK DISCONN 10-26AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-C904909600-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-C904909600-ND
Terminal Blocks - Din Rail, Channel 281-C904909600-ND
CONN TERM BLK DISCONN 10-26AWG

CONN TERM BLK DISCONN 10-26AWG

Buy Now Datasheet
Ring Lug Terminal Block, Din Rail, 2 Position, 26-10Awg; No. Of Positions Weidmuller - 75T5024 - Newark, An Avnet Company
Chicago, IL, United States
Ring Lug Terminal Block, Din Rail, 2 Position, 26-10Awg; No. Of Positions Weidmuller
75T5024
Ring Lug Terminal Block, Din Rail, 2 Position, 26-10Awg; No. Of Positions Weidmuller 75T5024
RING LUG TERMINAL BLOCK, DIN RAIL, 2 POSITION, 26-10AWG; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:40A; Rated Voltage:600V RoHS Compliant: Yes

RING LUG TERMINAL BLOCK, DIN RAIL, 2 POSITION, 26-10AWG; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:40A; Rated Voltage:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-C904909600-ND 75T5024
Product Name Terminal Blocks - Din Rail, Channel Ring Lug Terminal Block, Din Rail, 2 Position, 26-10Awg; No. Of Positions Weidmuller
Termination Options Bolt and Nut
Approvals RoHS Compliant
Terminal Block Type Single Feed Through
North American 10 to 26 AWG 26 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.P4 - socket with Push-in terminals - 94P4 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.113 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2227 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details