Weidmuller Distribution Terminal Blocks PDL4 S/N/L/PE

Description
We have added the new three-wire installation terminal series with the PUSH IN direct-insert connection system to our already extensive range of modular terminals. They are especially suitable for power distribution in building installations, and wiring is made very convenient with the Roof Style terminals. The technical data clearly demonstrate this: Featuring the performance specifications of a 4 mm² terminal with the smaller size typical of a 2.5 mm² terminal.
Description
We have added the new three-wire installation terminal series with the PUSH IN direct-insert connection system to our already extensive range of modular terminals. They are especially suitable for power distribution in building installations, and wiring is made very convenient with the Roof Style terminals. The technical data clearly demonstrate this: Featuring the performance specifications of a 4 mm² terminal with the smaller size typical of a 2.5 mm² terminal.

Suppliers

Company
Product
Description
Supplier Links
Distribution Terminal Blocks - PDL4 S/N/L/PE - Weidmuller
Richmond, VA, USA
Distribution Terminal Blocks
PDL4 S/N/L/PE
Distribution Terminal Blocks PDL4 S/N/L/PE
We have added the new three-wire installation terminal series with the PUSH IN direct-insert connection system to our already extensive range of modular terminals. They are especially suitable for power distribution in building installations, and wiring is made very convenient with the Roof Style terminals. The technical data clearly demonstrate this: Featuring the performance specifications of a 4 mm² terminal with the smaller size typical of a 2.5 mm² terminal.

We have added the new three-wire installation terminal series with the PUSH IN direct-insert connection system to our already extensive range of modular terminals. They are especially suitable for power distribution in building installations, and wiring is made very convenient with the Roof Style terminals. The technical data clearly demonstrate this:
Featuring the performance specifications of a 4 mm² terminal with the smaller size typical of a 2.5 mm² terminal.

Supplier's Site

Technical Specifications

  Weidmuller
Product Category Terminal Blocks
Product Number PDL4 S/N/L/PE
Product Name Distribution Terminal Blocks
Mounting Options Universal Mounting Foot
Termination Options Spring Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); GL
Terminal Block Type Three Level
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2848.0/100 - Powell Electronics, Inc.
Specs
North American 12 AWG
View Details
Barrier Strips - 1-1546119-5 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 10
View Details
3 suppliers
Component Terminal Block with Diode - 2004-1211/1000-400 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers