Weidmuller Terminal Block, Pcb, 10 Position, 22-14Awg; Pitch Spacing Weidmuller 996776

Description
TERMINAL BLOCK, PCB, 10 POSITION, 22-14AWG; Pitch Spacing:3.5mm; No. of Positions:10Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PCB, 10 POSITION, 22-14AWG; Pitch Spacing:3.5mm; No. of Positions:10Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pcb, 10 Position, 22-14Awg; Pitch Spacing Weidmuller - 11B2022 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 10 Position, 22-14Awg; Pitch Spacing Weidmuller
11B2022
Terminal Block, Pcb, 10 Position, 22-14Awg; Pitch Spacing Weidmuller 11B2022
TERMINAL BLOCK, PCB, 10 POSITION, 22-14AWG; Pitch Spacing:3.5mm; No. of Positions:10Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 10 POSITION, 22-14AWG; Pitch Spacing:3.5mm; No. of Positions:10Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 11B2022
Product Name Terminal Block, Pcb, 10 Position, 22-14Awg; Pitch Spacing Weidmuller
North American 22 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Actuator terminal block - 2000-5310/1101-951 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers