Weidmuller Datasheets for Terminal Blocks

Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more

Page: 1 10 11 12 13 14 15 16
Product Name Notes
WF6
WF8
The universal solution to feed power through housing walls. Excellent for applications such as EMC filters, discrete-built inverters for drive systems and encapsulated devices. Choose from the flexible range: Wide...
Consistent reduction in variants for the PE terminal The three terminal series PPE 2.5/4, PPE 6/10 and PPE 16 enable wiring with up to 16 mm² to be carried out...
Disconnect-test terminals with PUSH IN connections can be combined with fuse holders, component plugs and isolating plugs.
Installation terminals are used for power supply and distribution in small and subdistribution boards in building installations and also in electrical cabinets.
Modular terminals with diodes, LEDs, resistors and varistors solve a multitude of circuitry requirements.
One terminal strip for the functional unit, one plug-in connector for the cable loom fabrication. All that remains to be done is to clip the two units together during final...
Terminal blocks in tension clamp system and the Z Series are specially customised to the customers' requirements. Less space, spacious labelling area, integrated test point, cross-connection functionality within the Z...
Terminal blocks in tension clamp system and the Z Series are specially customised to the customers' requirements. Less space, spacious labelling area, integrated test point, cross-connection functionality within the Z...
The fuse terminals of the Weidmüller Z-Series are available in two different forms: Fuse terminal with pivoting retaining lever Fuse terminal with plug-in SIHA fuse holder
The PDK two-tier modular terminals can feed two potentials in one terminal.
The versatile and extensive range of products - from 0.05 mm² to 300 mm² - means that you have diverse options for your applications at your disposal. Hardened steel for...
The ZTL and ZTD terminal blocks for energy supply and power generation The ZTD – the feed-through terminal, combined with ZTL, the terminal with a longitudinal isolator – offers you...
This range of small terminals with tension clamp connections enables the building of individual blocks with 2- and 4-pole terminals. Individual blocks are made up from the middle terminals plus...
Turn five into three – that's the winning formula of the new P series with the PUSH IN connection system in which the pitches for 2.5, 4, 6 and 10...

<< Prev