Weidmuller Terminal Blocks - Din Rail, Channel C905381600

Description
CONN TERM BLK FEED THRU 10-22AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 10-22AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-C905381600-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-C905381600-ND
Terminal Blocks - Din Rail, Channel 281-C905381600-ND
CONN TERM BLK FEED THRU 10-22AWG

CONN TERM BLK FEED THRU 10-22AWG

Buy Now Datasheet
Ring Lug Terminal Block, Din Rail, 2 Position, 22-10Awg; No. Of Positions Weidmuller - 75T5033 - Newark, An Avnet Company
Chicago, IL, United States
Ring Lug Terminal Block, Din Rail, 2 Position, 22-10Awg; No. Of Positions Weidmuller
75T5033
Ring Lug Terminal Block, Din Rail, 2 Position, 22-10Awg; No. Of Positions Weidmuller 75T5033
RING LUG TERMINAL BLOCK, DIN RAIL, 2 POSITION, 22-10AWG; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:35A; Rated Voltage:600V RoHS Compliant: Yes

RING LUG TERMINAL BLOCK, DIN RAIL, 2 POSITION, 22-10AWG; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:35A; Rated Voltage:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-C905381600-ND 75T5033
Product Name Terminal Blocks - Din Rail, Channel Ring Lug Terminal Block, Din Rail, 2 Position, 22-10Awg; No. Of Positions Weidmuller
Termination Options Bolt and Nut
Approvals RoHS Compliant
Terminal Block Type Single Feed Through
North American 10 to 22 AWG 22 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Pluggable Terminal Blocks - CIMXX0P5 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Polarized
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Triple-deck terminal block - Shield terminal block - Through terminal block - 2002-3248 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers