Weidmuller Terminal Block, Pcb, 12 Position, 24-12Awg; Pitch Spacing Weidmuller 999338

Description
TERMINAL BLOCK, PCB, 12 POSITION, 24-12AWG; Pitch Spacing:5mm; No. of Positions:12Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PCB, 12 POSITION, 24-12AWG; Pitch Spacing:5mm; No. of Positions:12Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pcb, 12 Position, 24-12Awg; Pitch Spacing Weidmuller - 11B2192 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 12 Position, 24-12Awg; Pitch Spacing Weidmuller
11B2192
Terminal Block, Pcb, 12 Position, 24-12Awg; Pitch Spacing Weidmuller 11B2192
TERMINAL BLOCK, PCB, 12 POSITION, 24-12AWG; Pitch Spacing:5mm; No. of Positions:12Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 12 POSITION, 24-12AWG; Pitch Spacing:5mm; No. of Positions:12Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 11B2192
Product Name Terminal Block, Pcb, 12 Position, 24-12Awg; Pitch Spacing Weidmuller
North American 24 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2002-1402 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers