Weidmuller Terminal Blocks - Din Rail, Channel C905380600

Description
CONN TERM BLK FEED THRU 3-20 AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 3-20 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-2962-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-2962-ND
Terminal Blocks - Din Rail, Channel 281-2962-ND
CONN TERM BLK FEED THRU 3-20 AWG

CONN TERM BLK FEED THRU 3-20 AWG

Buy Now Datasheet
Ring Lug Terminal Block, Din Rail, 2 Position, 20-3Awg; No. Of Positions Weidmuller - 75T5032 - Newark, An Avnet Company
Chicago, IL, United States
Ring Lug Terminal Block, Din Rail, 2 Position, 20-3Awg; No. Of Positions Weidmuller
75T5032
Ring Lug Terminal Block, Din Rail, 2 Position, 20-3Awg; No. Of Positions Weidmuller 75T5032
RING LUG TERMINAL BLOCK, DIN RAIL, 2 POSITION, 20-3AWG; No. of Positions:2Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:3AWG; Conductor Area CSA:25mm²; Wire Connection Method:Screw; Rated Current:100A; Rated Voltage:1kV RoHS Compliant: Yes

RING LUG TERMINAL BLOCK, DIN RAIL, 2 POSITION, 20-3AWG; No. of Positions:2Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:3AWG; Conductor Area CSA:25mm²; Wire Connection Method:Screw; Rated Current:100A; Rated Voltage:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-2962-ND 75T5032
Product Name Terminal Blocks - Din Rail, Channel Ring Lug Terminal Block, Din Rail, 2 Position, 20-3Awg; No. Of Positions Weidmuller
Termination Options Bolt and Nut
Approvals RoHS Compliant
Terminal Block Type Single Feed Through
North American 3 to 20 AWG 20 to 3 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Turret Term Board - 15071 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1507
# of Contacts 25
Body Material Phenolic, XP
View Details
Tab Terminals - HP-T4002-1 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Mounting Options Single Fastener
Features Peg
Terminal Block Type Power Distribution Blocks; Tab Terminal
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-6650-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Single Feed Through
North American 12 to 22 AWG
View Details
PCB Terminal Blocks - 1-1546118-6 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details