Weidmuller Terminal Block, Pcb, 2 Position; Pitch Spacing Weidmuller PM5.08/2/90

Description
TERMINAL BLOCK, PCB, 2 POSITION; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:600V RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PCB, 2 POSITION; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pcb, 2 Position; Pitch Spacing Weidmuller - 26M1979 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 2 Position; Pitch Spacing Weidmuller
26M1979
Terminal Block, Pcb, 2 Position; Pitch Spacing Weidmuller 26M1979
TERMINAL BLOCK, PCB, 2 POSITION; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:600V RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 2 POSITION; Pitch Spacing:5.08mm; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 26M1979
Product Name Terminal Block, Pcb, 2 Position; Pitch Spacing Weidmuller
North American 26 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.211 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Through terminal block - 2001-1406 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Type 94.13 - PCB socket - 9413 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals EAC-1, IMQ-grande, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details