Weidmuller Tb, Wire To Brd, 8Pos, 14Awg; Pitch Spacing Weidmuller 9995010000

Description
TB, WIRE TO BRD, 8POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:8Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:630V; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 8POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:8Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:630V; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 8Pos, 14Awg; Pitch Spacing Weidmuller - 61AC9184 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 8Pos, 14Awg; Pitch Spacing Weidmuller
61AC9184
Tb, Wire To Brd, 8Pos, 14Awg; Pitch Spacing Weidmuller 61AC9184
TB, WIRE TO BRD, 8POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:8Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:630V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 8POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:8Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:630V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 61AC9184
Product Name Tb, Wire To Brd, 8Pos, 14Awg; Pitch Spacing Weidmuller
North American 24 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.66 - Push-In terminal socket - 9366 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); IMQ-grande, CE-2, EAC-1, CSA, ukca, cRUus, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.016 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Through terminal block - 2000-1204 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers