Passive interfaces for signal transmission on a flat-cable connector equipped with a clamping-yoke connection in accordance with IEC 603-1 / DIN 41651.
The main features include:
| Weidmuller | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | RS SD95 UNC LPK 2 |
| Product Name | Interface Unit Screw Connection |
| Mounting Options | Universal Mounting Foot |
| Termination Options | Screw Clamp |
| Approvals | CE Conformity Marks |
| Operating Temperature | -18 to 13 C (0 to 55 F) |
| Terminal Block Type | I/O Block |