Weidmuller Initiator and Actuator Terminal Blocks DLA 2.5/D

Description
The modular initiator/actuator system with integral cross-connection and advanced IDC technology. Each single terminal has two (or three in the case of separate PE function) clamping points for the voltage supply. These are fed via a supply terminal and the internal cross-connections. Two further clamping points serve as a feed-through terminal for relaying the signal.
Description
The modular initiator/actuator system with integral cross-connection and advanced IDC technology. Each single terminal has two (or three in the case of separate PE function) clamping points for the voltage supply. These are fed via a supply terminal and the internal cross-connections. Two further clamping points serve as a feed-through terminal for relaying the signal.

Suppliers

Company
Product
Description
Supplier Links
Initiator and Actuator Terminal Blocks - DLA 2.5/D - Weidmuller
Richmond, VA, USA
Initiator and Actuator Terminal Blocks
DLA 2.5/D
Initiator and Actuator Terminal Blocks DLA 2.5/D
The modular initiator/actuator system with integral cross-connection and advanced IDC technology. Each single terminal has two (or three in the case of separate PE function) clamping points for the voltage supply. These are fed via a supply terminal and the internal cross-connections. Two further clamping points serve as a feed-through terminal for relaying the signal.

The modular initiator/actuator system with integral cross-connection and advanced IDC technology.
Each single terminal has two (or three in the case of separate PE function) clamping points for the voltage supply. These are fed via a supply terminal and the internal cross-connections. Two further clamping points serve as a feed-through terminal for relaying the signal.

Supplier's Site

Technical Specifications

  Weidmuller
Product Category Terminal Blocks
Product Number DLA 2.5/D
Product Name Initiator and Actuator Terminal Blocks
Mounting Options Universal Mounting Foot
Termination Options Spring Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); GL
Terminal Block Type Dual level
Unlock Full Specs
to access all available technical data

Similar Products

50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Single Row and Tri-Barrier Blocks - HB-951-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; ROHS
Operating Temperature -55 to 95 C (-67 to 203 F)
View Details
Double-deck terminal block - Through terminal block - 2002-2202/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers