Weidmuller Terminal Block, 4Pos; Gender Weidmuller BLZF 5.08/4

Description
TERMINAL BLOCK, 4POS; Gender:-; Pitch Spacing:-; No. of Positions:4Ways; Rated Current:10A; Rated Voltage:300V; Block Orientation:-; Product Range:BLZF 5.08 Series; SVHC:No SVHC (15-Jan-2018); Approval Bodies:CSA, SEV, UL, VDE; CableRoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, 4POS; Gender:-; Pitch Spacing:-; No. of Positions:4Ways; Rated Current:10A; Rated Voltage:300V; Block Orientation:-; Product Range:BLZF 5.08 Series; SVHC:No SVHC (15-Jan-2018); Approval Bodies:CSA, SEV, UL, VDE; CableRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, 4Pos; Gender Weidmuller - 25M7785 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, 4Pos; Gender Weidmuller
25M7785
Terminal Block, 4Pos; Gender Weidmuller 25M7785
TERMINAL BLOCK, 4POS; Gender:-; Pitch Spacing:-; No. of Positions:4Ways; Rated Current:10A; Rated Voltage:300V; Block Orientation:-; Product Range:BLZF 5.08 Series; SVHC:No SVHC (15-Jan-2018); Approval Bodies:CSA, SEV, UL, VDE; CableRoHS Compliant: Yes

TERMINAL BLOCK, 4POS; Gender:-; Pitch Spacing:-; No. of Positions:4Ways; Rated Current:10A; Rated Voltage:300V; Block Orientation:-; Product Range:BLZF 5.08 Series; SVHC:No SVHC (15-Jan-2018); Approval Bodies:CSA, SEV, UL, VDE; CableRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 25M7785
Product Name Terminal Block, 4Pos; Gender Weidmuller
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.118 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Through terminal block - 2001-1303 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details