Weidmuller Terminal Blocks - Wire to Board 9994380000

Description
TERM BLOCK 8POS 45DEG 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 8POS 45DEG 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-1446-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-1446-ND
Terminal Blocks - Wire to Board 281-1446-ND
TERM BLOCK 8POS 45DEG 5.08MM PCB

TERM BLOCK 8POS 45DEG 5.08MM PCB

Buy Now Datasheet
Tb, Wire To Brd, 8Pos, 14Awg, Black; Pitch Spacing Weidmuller - 44T9213 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 8Pos, 14Awg, Black; Pitch Spacing Weidmuller
44T9213
Tb, Wire To Brd, 8Pos, 14Awg, Black; Pitch Spacing Weidmuller 44T9213
TB, WIRE TO BRD, 8POS, 14AWG, BLACK; Pitch Spacing:5.08mm; No. of Positions:8Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:17.5A RoHS Compliant: Yes

TB, WIRE TO BRD, 8POS, 14AWG, BLACK; Pitch Spacing:5.08mm; No. of Positions:8Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:17.5A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1446-ND 44T9213
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, 8Pos, 14Awg, Black; Pitch Spacing Weidmuller
Mounting Options PCB
Features Interlocking (Side)
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
# of Contacts 8
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-07A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 7
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Type 93.01 - screw terminal socket - 9301 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, IMQ-grande, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Turret Term Board - 15093 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1509
# of Contacts 50
Body Material Phenolic, XP
View Details
Terminal Block for 6 Wire Cable - 82021030 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details