TelephoneStuff.com Chatsworth Products Two Mounting Hole Ground Terminal Block 40167

Description
Chatsworth's Two Mounting Hole Ground Terminal Block provides a convenient way to attach ground wires to racks or cabinets and meets BICSI and ANSI/EIA/TIA two-hole mounting recommendations. Constructed of extruded, high-strength aluminum and accepts conductors ranging from #14 AWG through 2/0. Includes two #3/8-24 x 7/8"L stainless steel set screws. Features: - Manufactured from electroplated tin aluminum - UL Listed
Description
Chatsworth's Two Mounting Hole Ground Terminal Block provides a convenient way to attach ground wires to racks or cabinets and meets BICSI and ANSI/EIA/TIA two-hole mounting recommendations. Constructed of extruded, high-strength aluminum and accepts conductors ranging from #14 AWG through 2/0. Includes two #3/8-24 x 7/8"L stainless steel set screws. Features: - Manufactured from electroplated tin aluminum - UL Listed

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products Two Mounting Hole Ground Terminal Block - 40167 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products Two Mounting Hole Ground Terminal Block
40167
Chatsworth Products Two Mounting Hole Ground Terminal Block 40167
Chatsworth's Two Mounting Hole Ground Terminal Block provides a convenient way to attach ground wires to racks or cabinets and meets BICSI and ANSI/EIA/TIA two-hole mounting recommendations. Constructed of extruded, high-strength aluminum and accepts conductors ranging from #14 AWG through 2/0. Includes two #3/8-24 x 7/8"L stainless steel set screws. Features: - Manufactured from electroplated tin aluminum - UL Listed

Chatsworth's Two Mounting Hole Ground Terminal Block provides a convenient way to attach ground wires to racks or cabinets and meets BICSI and ANSI/EIA/TIA two-hole mounting recommendations. Constructed of extruded, high-strength aluminum and accepts conductors ranging from #14 AWG through 2/0. Includes two #3/8-24 x 7/8"L stainless steel set screws.
Features:
- Manufactured from electroplated tin aluminum
- UL Listed

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Terminal Blocks
Product Number 40167
Product Name Chatsworth Products Two Mounting Hole Ground Terminal Block
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.P3 - socket with Push-in terminals - 94P3 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals EAC-1, cRUus, IMQ-grande, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-06A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminals - Screw Connectors - 36-7775-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Low Profile
View Details