TelephoneStuff.com Ideal Terminal Block 600V/30A Channel Clamp (Pkg of 100) 0925

Description
Terminal block 600V/30A channel clamp. Features: - Accepts 10-22 AWG - Rated at 600 V, 30 amp - Withstands temperatures up to +150° C max - Centerline Spacing: .375" Pitch - Gray markable surface eliminates need for painted marking surface - Suggested Screw Torque: 8 in-lb - Housing: Polyester (gray), UL 94V-0 rated
Description
Terminal block 600V/30A channel clamp. Features: - Accepts 10-22 AWG - Rated at 600 V, 30 amp - Withstands temperatures up to +150° C max - Centerline Spacing: .375" Pitch - Gray markable surface eliminates need for painted marking surface - Suggested Screw Torque: 8 in-lb - Housing: Polyester (gray), UL 94V-0 rated

Suppliers

Company
Product
Description
Supplier Links
Ideal Terminal Block 600V/30A Channel Clamp (Pkg of 100) - 0925 - TelephoneStuff.com
Huntington Beach, CA, USA
Ideal Terminal Block 600V/30A Channel Clamp (Pkg of 100)
0925
Ideal Terminal Block 600V/30A Channel Clamp (Pkg of 100) 0925
Terminal block 600V/30A channel clamp. Features: - Accepts 10-22 AWG - Rated at 600 V, 30 amp - Withstands temperatures up to +150° C max - Centerline Spacing: .375" Pitch - Gray markable surface eliminates need for painted marking surface - Suggested Screw Torque: 8 in-lb - Housing: Polyester (gray), UL 94V-0 rated

Terminal block 600V/30A channel clamp.
Features:
- Accepts 10-22 AWG
- Rated at 600 V, 30 amp
- Withstands temperatures up to +150° C max
- Centerline Spacing: .375" Pitch
- Gray markable surface eliminates need for painted marking surface
- Suggested Screw Torque: 8 in-lb
- Housing: Polyester (gray), UL 94V-0 rated

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Terminal Blocks
Product Number 0925
Product Name Ideal Terminal Block 600V/30A Channel Clamp (Pkg of 100)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Type 96.72 - Screw terminal (Plate clamp) socket - 9672 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
8 x 4 to 20 mA in passive - profibus-interface-8-x-4-to-20-ma-in-passive - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Terminal Block, Barrier, 3 Position, 10-3Awg; No. Of Rows Blockmaster Electronics - 12P6749 - Newark, An Avnet Company
Specs
Mounting Options Panel Mount; Panel Mount
North American 10 to 3 AWG
Voltage Rating 600 volts
View Details