TelephoneStuff.com Suttle Cover for 44A Terminal Block 101A

Description
Plastic cover connected to the 44A terminal block using a single captive retaining screw.
Description
Plastic cover connected to the 44A terminal block using a single captive retaining screw.

Suppliers

Company
Product
Description
Supplier Links
Suttle Cover for 44A Terminal Block - 101A - TelephoneStuff.com
Huntington Beach, CA, USA
Suttle Cover for 44A Terminal Block
101A
Suttle Cover for 44A Terminal Block 101A
Plastic cover connected to the 44A terminal block using a single captive retaining screw.

Plastic cover connected to the 44A terminal block using a single captive retaining screw.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Terminal Blocks
Product Number 101A
Product Name Suttle Cover for 44A Terminal Block
Unlock Full Specs
to access all available technical data

Similar Products

DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Type 90.03 - Socket with box clamp terminals - 9003 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); VDE Component Mark; CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, VDE
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
Pluggable Terminal Blocks - CIMXX9M5 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Modular Male
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details