Coilcraft, Inc. Automotive 0.022uH 150MHz 3A Inductor and Choke 1812SMS-22NGLC

Description
Inductor RF Wirewound 0.022uH 2% 150MHz 100Q-Factor Air 3A 0.0042Ohm DCR Automotive T/R Product overview: 1812SMS-22NGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.022uH, 150MHz, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.022uH, 150MHz, 3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1812SMS-22NGLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Wirewound 0.022uH 2% 150MHz 100Q-Factor Air 3A 0.0042Ohm DCR Automotive T/R Product overview: 1812SMS-22NGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.022uH, 150MHz, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.022uH, 150MHz, 3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1812SMS-22NGLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.022uH 150MHz 3A Inductor and Choke - 71-1812SMS-22NGLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.022uH 150MHz 3A Inductor and Choke
71-1812SMS-22NGLC
Automotive 0.022uH 150MHz 3A Inductor and Choke 71-1812SMS-22NGLC
Inductor RF Wirewound 0.022uH 2% 150MHz 100Q-Factor Air 3A 0.0042Ohm DCR Automotive T/R Product overview: 1812SMS-22NGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.022uH, 150MHz, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.022uH, 150MHz, 3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1812SMS-22NGLC can be used for catalog matching and distributor lookup.

Inductor RF Wirewound 0.022uH 2% 150MHz 100Q-Factor Air 3A 0.0042Ohm DCR Automotive T/R Product overview: 1812SMS-22NGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.022uH, 150MHz, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.022uH, 150MHz, 3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1812SMS-22NGLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 1812SMS-22NGLC - 1035048-1812SMS-22NGLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 1812SMS-22NGLC
1035048-1812SMS-22NGLC
Fixed Inductors - 1812SMS-22NGLC 1035048-1812SMS-22NGLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035048-1812SMS-22NG LC Packaging: Cut Tape Termination: SMD/SMT Current Rating: 3 A Length: 6.35 mm Inductance: 22 nH Mounting: SMD (SMT) Tolerance: 2 % Test Frequency: 150 MHz Core Material: Air Self Resonant Frequency: 3.2 GHz Height: 4.2 mm Width: 4.95 mm Categories: Fixed Inductors DC Resistance (DCR): 4.2 mΩ Case / Package: 1812 Alternative Parts (Cross-Reference): B07TGLC; B07TGLB; 0807SQ-22NGLB; LQW18AN22NG00D; LQW15AN22NG00D; LQP15MN22NG02D1812SM S22NGLC; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 3 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 3 A REACH SVHC: No SVHC Q Factor: 100 Inductance Tolerance: 2 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035048-1812SMS-22NGLC
Packaging: Cut Tape
Termination: SMD/SMT
Current Rating: 3 A
Length: 6.35 mm
Inductance: 22 nH
Mounting: SMD (SMT)
Tolerance: 2 %
Test Frequency: 150 MHz
Core Material: Air
Self Resonant Frequency: 3.2 GHz
Height: 4.2 mm
Width: 4.95 mm
Categories: Fixed Inductors
DC Resistance (DCR): 4.2 mΩ
Case / Package: 1812
Alternative Parts (Cross-Reference): B07TGLC; B07TGLB; 0807SQ-22NGLB; LQW18AN22NG00D; LQW15AN22NG00D; LQP15MN22NG02D1812SMS22NGLC;
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 3 A
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 3 A
REACH SVHC: No SVHC
Q Factor: 100
Inductance Tolerance: 2 %

Buy Now
RF Inductors - SMD 1812 22nH Unshld 2% 3A 4.2mOhms AECQ2

RF Inductors - SMD 1812 22nH Unshld 2% 3A 4.2mOhms AECQ2

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 71-1812SMS-22NGLC 1035048-1812SMS-22NGLC 1812SMS-22NGLC
Product Name Automotive 0.022uH 150MHz 3A Inductor and Choke Fixed Inductors - 1812SMS-22NGLC Inductors
Core Material Air
Inductance Range 0.0220 microH 0.0220 microH
Inductance Tolerance 2 (+/- %) 2 (+/- %)
Standards and Certifications RoHS RoHS
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J334JAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details