Coilcraft, Inc. 0.11uH 50MHz 5.7A Inductor and Choke 2222SQ-111GEC

Description
Inductor RF Wirewound 0.11uH 2% 50MHz 140Q-Factor Air 5.7A 0.0065Ohm DCR T/R Product overview: 2222SQ-111GEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.11uH, 50MHz, 5.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.11uH, 50MHz, 5.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2222SQ-111GEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Wirewound 0.11uH 2% 50MHz 140Q-Factor Air 5.7A 0.0065Ohm DCR T/R Product overview: 2222SQ-111GEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.11uH, 50MHz, 5.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.11uH, 50MHz, 5.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2222SQ-111GEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.11uH 50MHz 5.7A Inductor and Choke - 71-2222SQ-111GEC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.11uH 50MHz 5.7A Inductor and Choke
71-2222SQ-111GEC
0.11uH 50MHz 5.7A Inductor and Choke 71-2222SQ-111GEC
Inductor RF Wirewound 0.11uH 2% 50MHz 140Q-Factor Air 5.7A 0.0065Ohm DCR T/R Product overview: 2222SQ-111GEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.11uH, 50MHz, 5.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.11uH, 50MHz, 5.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2222SQ-111GEC can be used for catalog matching and distributor lookup.

Inductor RF Wirewound 0.11uH 2% 50MHz 140Q-Factor Air 5.7A 0.0065Ohm DCR T/R Product overview: 2222SQ-111GEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.11uH, 50MHz, 5.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.11uH, 50MHz, 5.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2222SQ-111GEC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 2222SQ-111GEC - 1004366-2222SQ-111GEC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 2222SQ-111GEC
1004366-2222SQ-111GEC
Fixed Inductors - 2222SQ-111GEC 1004366-2222SQ-111GEC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004366-2222SQ-111GE C Termination: SMD/SMT Length: 5.21 mm Inductance: 110 nH Tolerance: 2 % Test Frequency: 50 MHz Core Material: Air Self Resonant Frequency: 1 GHz Height: 5.69 mm Width: 5.46 mm Categories: Fixed Inductors DC Resistance (DCR): 6.5 mΩ Alternative Parts (Cross-Reference): 1008HQ-R10XGLB; 132-10SMGLB; 132-10SMGLD; LQW18ANR11G00D; LQW18ANR11G80D; LQW2BANR11G00L2222SQ 111GEC; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 5.7 A RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 140

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1004366-2222SQ-111GEC
Termination: SMD/SMT
Length: 5.21 mm
Inductance: 110 nH
Tolerance: 2 %
Test Frequency: 50 MHz
Core Material: Air
Self Resonant Frequency: 1 GHz
Height: 5.69 mm
Width: 5.46 mm
Categories: Fixed Inductors
DC Resistance (DCR): 6.5 mΩ
Alternative Parts (Cross-Reference): 1008HQ-R10XGLB; 132-10SMGLB; 132-10SMGLD; LQW18ANR11G00D; LQW18ANR11G80D; LQW2BANR11G00L2222SQ111GEC;
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 5.7 A
RoHS: Compliant
Min Operating Temperature: -40 °C
Q Factor: 140

Buy Now
Inductors 2222SQ-111GEC
RF Inductors - SMD 2222 110nH Unshld 2% 5.7A 6.5mOhms

RF Inductors - SMD 2222 110nH Unshld 2% 5.7A 6.5mOhms

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 71-2222SQ-111GEC 1004366-2222SQ-111GEC 2222SQ-111GEC
Product Name 0.11uH 50MHz 5.7A Inductor and Choke Fixed Inductors - 2222SQ-111GEC Inductors
Inductance Tolerance 2 (+/- %)
Standards and Certifications RoHS RoHS
Technology Standard
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0200 ohms
View Details
2 suppliers