Coilcraft, Inc. Fixed Inductors - 2929SQ-431JEC 2929SQ-431JEC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999945-2929SQ-431JEC Termination: SMD/SMT Length: 14.48 mm Inductance: 500 nH Tolerance: 5 % Test Frequency: 50 MHz Core Material: Air Self Resonant Frequency: 485 MHz Height: 7.49 mm Width: 7.74 mm Categories: Fixed Inductors DC Resistance (DCR): 16.5 mΩ Alternative Parts (Cross-Reference): 2929SQ-501JEC; 2929SQ-501JEB; 0805HT-R50TJLC; CE201210-R47J; LQW2BASR47J00L; HK1608R47J-T2929SQ43 1JEC; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 4.3 A RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999945-2929SQ-431JEC Termination: SMD/SMT Length: 14.48 mm Inductance: 500 nH Tolerance: 5 % Test Frequency: 50 MHz Core Material: Air Self Resonant Frequency: 485 MHz Height: 7.49 mm Width: 7.74 mm Categories: Fixed Inductors DC Resistance (DCR): 16.5 mΩ Alternative Parts (Cross-Reference): 2929SQ-501JEC; 2929SQ-501JEB; 0805HT-R50TJLC; CE201210-R47J; LQW2BASR47J00L; HK1608R47J-T2929SQ43 1JEC; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 4.3 A RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2929SQ-431JEC - 999945-2929SQ-431JEC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 2929SQ-431JEC
999945-2929SQ-431JEC
Fixed Inductors - 2929SQ-431JEC 999945-2929SQ-431JEC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999945-2929SQ-431JEC Termination: SMD/SMT Length: 14.48 mm Inductance: 500 nH Tolerance: 5 % Test Frequency: 50 MHz Core Material: Air Self Resonant Frequency: 485 MHz Height: 7.49 mm Width: 7.74 mm Categories: Fixed Inductors DC Resistance (DCR): 16.5 mΩ Alternative Parts (Cross-Reference): 2929SQ-501JEC; 2929SQ-501JEB; 0805HT-R50TJLC; CE201210-R47J; LQW2BASR47J00L; HK1608R47J-T2929SQ43 1JEC; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 4.3 A RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 999945-2929SQ-431JEC
Termination: SMD/SMT
Length: 14.48 mm
Inductance: 500 nH
Tolerance: 5 %
Test Frequency: 50 MHz
Core Material: Air
Self Resonant Frequency: 485 MHz
Height: 7.49 mm
Width: 7.74 mm
Categories: Fixed Inductors
DC Resistance (DCR): 16.5 mΩ
Alternative Parts (Cross-Reference): 2929SQ-501JEC; 2929SQ-501JEB; 0805HT-R50TJLC; CE201210-R47J; LQW2BASR47J00L; HK1608R47J-T2929SQ431JEC;
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 4.3 A
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now
0.43uH 50MHz 4.2A Inductor and Choke - 71-2929SQ-431JEC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.43uH 50MHz 4.2A Inductor and Choke
71-2929SQ-431JEC
0.43uH 50MHz 4.2A Inductor and Choke 71-2929SQ-431JEC
Inductor RF Wirewound 0.43uH 5% 50MHz 180Q-Factor Air 4.2A 0.0155Ohm DCR T/R Product overview: 2929SQ-431JEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.43uH, 50MHz, 4.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.43uH, 50MHz, 4.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2929SQ-431JEC can be used for catalog matching and distributor lookup.

Inductor RF Wirewound 0.43uH 5% 50MHz 180Q-Factor Air 4.2A 0.0155Ohm DCR T/R Product overview: 2929SQ-431JEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.43uH, 50MHz, 4.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.43uH, 50MHz, 4.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2929SQ-431JEC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 999945-2929SQ-431JEC 71-2929SQ-431JEC
Product Name Fixed Inductors - 2929SQ-431JEC 0.43uH 50MHz 4.2A Inductor and Choke
Technology Standard
Configuration Fixed
Inductance Range 0.5000 microH
DCR 0.0165 ohms
Unlock Full Specs
to access all available technical data