Coilcraft, Inc. Fixed Inductors - 1812LS-334XJLB 1812LS-334XJLB

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035043-1812LS-334XJ LB Termination: SMD/SMT Length: 4.95 mm Inductance: 330 µH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 790 kHz Core Material: Ceramic, Ferrite Self Resonant Frequency: 7 MHz Height: 3.43 mm Width: 3.81 mm Categories: Fixed Inductors DC Resistance (DCR): 22.5 Ω Case / Package: 1812 Alternative Parts (Cross-Reference): 1812R-334J; NL453232T-331J-PF; 78F331J-RC; LQH32MN331J23L; LQH43MN331J03L; AIUR-04-331J1812LS33 4XJLB; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 100 mA RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 38
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035043-1812LS-334XJ LB Termination: SMD/SMT Length: 4.95 mm Inductance: 330 µH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 790 kHz Core Material: Ceramic, Ferrite Self Resonant Frequency: 7 MHz Height: 3.43 mm Width: 3.81 mm Categories: Fixed Inductors DC Resistance (DCR): 22.5 Ω Case / Package: 1812 Alternative Parts (Cross-Reference): 1812R-334J; NL453232T-331J-PF; 78F331J-RC; LQH32MN331J23L; LQH43MN331J03L; AIUR-04-331J1812LS33 4XJLB; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 100 mA RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 38
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1812LS-334XJLB - 1035043-1812LS-334XJLB - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 1812LS-334XJLB
1035043-1812LS-334XJLB
Fixed Inductors - 1812LS-334XJLB 1035043-1812LS-334XJLB
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035043-1812LS-334XJ LB Termination: SMD/SMT Length: 4.95 mm Inductance: 330 µH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 790 kHz Core Material: Ceramic, Ferrite Self Resonant Frequency: 7 MHz Height: 3.43 mm Width: 3.81 mm Categories: Fixed Inductors DC Resistance (DCR): 22.5 Ω Case / Package: 1812 Alternative Parts (Cross-Reference): 1812R-334J; NL453232T-331J-PF; 78F331J-RC; LQH32MN331J23L; LQH43MN331J03L; AIUR-04-331J1812LS33 4XJLB; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 100 mA RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 38

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035043-1812LS-334XJLB
Termination: SMD/SMT
Length: 4.95 mm
Inductance: 330 µH
Mounting: SMD (SMT)
Tolerance: 5 %
Test Frequency: 790 kHz
Core Material: Ceramic, Ferrite
Self Resonant Frequency: 7 MHz
Height: 3.43 mm
Width: 3.81 mm
Categories: Fixed Inductors
DC Resistance (DCR): 22.5 Ω
Case / Package: 1812
Alternative Parts (Cross-Reference): 1812R-334J; NL453232T-331J-PF; 78F331J-RC; LQH32MN331J23L; LQH43MN331J03L; AIUR-04-331J1812LS334XJLB;
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 100 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
Q Factor: 38

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1035043-1812LS-334XJLB
Product Name Fixed Inductors - 1812LS-334XJLB
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3140-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 1-2176782-0 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 3.3 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details