The 1812DPS-102MLC is a coupled inductor optimized for xDSL filtering applications, available in a surface-mount package measuring 4.98 mm by 3.81 mm with a height of 3.81 mm. It has a nominal inductance of 1.0 µH per winding with ±20% tolerance, a DC resistance of 0.20 ohms, and a saturation current of 2400 mA. The component supports a maximum operating temperature of +125°C and operates over an ambient range of -40°C to +85°C. It features RoHS-compliant gold over nickel over moly-manganese terminations, is rated for three reflows at +260°C, and meets MSL 1 moisture sensitivity. Packaging is in 7-inch machine-ready tape with 600 parts per reel. It is qualified to AEC-Q200 and suitable for use in common mode choke, 1:1 transformer, or SEPIC applications.
Need parts for space, military or other critical applications?
See Coilcraft ST450PHD Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 1812DPS-102 1812DPS-102MLC |
| Product Name | 1812DPS Series Coupled Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 1 microH |
| DCR | 0.2000 ohms |