Coilcraft, Inc. 0.22uH 50MHz 5A Inductor and Choke 2222SQ-221GEC

Description
Inductor RF Wirewound 0.22uH 2% 50MHz 140Q-Factor Air 5A 0.011Ohm DCR T/R Product overview: 2222SQ-221GEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22uH, 50MHz, 5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.22uH, 50MHz, 5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2222SQ-221GEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Wirewound 0.22uH 2% 50MHz 140Q-Factor Air 5A 0.011Ohm DCR T/R Product overview: 2222SQ-221GEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22uH, 50MHz, 5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.22uH, 50MHz, 5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2222SQ-221GEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.22uH 50MHz 5A Inductor and Choke - 71-2222SQ-221GEC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.22uH 50MHz 5A Inductor and Choke
71-2222SQ-221GEC
0.22uH 50MHz 5A Inductor and Choke 71-2222SQ-221GEC
Inductor RF Wirewound 0.22uH 2% 50MHz 140Q-Factor Air 5A 0.011Ohm DCR T/R Product overview: 2222SQ-221GEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22uH, 50MHz, 5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.22uH, 50MHz, 5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2222SQ-221GEC can be used for catalog matching and distributor lookup.

Inductor RF Wirewound 0.22uH 2% 50MHz 140Q-Factor Air 5A 0.011Ohm DCR T/R Product overview: 2222SQ-221GEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22uH, 50MHz, 5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.22uH, 50MHz, 5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2222SQ-221GEC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors 2222SQ-221GEC
RF Inductors - SMD 2222 220nH Unshld 2% 5A 11mOhms

RF Inductors - SMD 2222 220nH Unshld 2% 5A 11mOhms

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 71-2222SQ-221GEC 2222SQ-221GEC
Product Name 0.22uH 50MHz 5A Inductor and Choke Inductors
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX1005 - 102K Series SMD Power Shielded Inductors - AX1005-102K - Triad Magnetics
Specs
Technology Standard
DCR 0.0032 ohms
Rated DC Current 220 milliamps
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details