The 1812DPS-472MLC is a coupled inductor optimized for xDSL filtering applications, available in a 1812-sized surface mount package measuring 4.98 mm by 3.81 mm and 1.02 mm high. It features a 4.7 µH inductance with ±20% tolerance, a DC resistance of 2.66 ohms per winding, and a saturation current of 400 mA. The component operates with a maximum part temperature of +125°C and is rated for ambient temperatures from -40°C to +85°C. Terminations are RoHS compliant gold over nickel over moly-manganese. It complies with AEC-Q200 and has moisture sensitivity level 1. Tape and reel packaging is available in EIA-481 embossed plastic tape.
Need parts for space, military or other critical applications?
See Coilcraft ST450PHD Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 1812DPS-472 1812DPS-472MLC |
| Product Name | 1812DPS Series Coupled Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 4.7 microH |
| DCR | 0.4100 ohms |