Coilcraft, Inc. 0.39uH 50MHz 4.4A Inductor and Choke 2929SQ-391GEC

Description
Inductor RF Wirewound 0.39uH 2% 50MHz 180Q-Factor Air 4.4A 0.0145Ohm DCR T/R Product overview: 2929SQ-391GEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.39uH, 50MHz, 4.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.39uH, 50MHz, 4.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2929SQ-391GEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Wirewound 0.39uH 2% 50MHz 180Q-Factor Air 4.4A 0.0145Ohm DCR T/R Product overview: 2929SQ-391GEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.39uH, 50MHz, 4.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.39uH, 50MHz, 4.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2929SQ-391GEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.39uH 50MHz 4.4A Inductor and Choke - 71-2929SQ-391GEC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.39uH 50MHz 4.4A Inductor and Choke
71-2929SQ-391GEC
0.39uH 50MHz 4.4A Inductor and Choke 71-2929SQ-391GEC
Inductor RF Wirewound 0.39uH 2% 50MHz 180Q-Factor Air 4.4A 0.0145Ohm DCR T/R Product overview: 2929SQ-391GEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.39uH, 50MHz, 4.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.39uH, 50MHz, 4.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2929SQ-391GEC can be used for catalog matching and distributor lookup.

Inductor RF Wirewound 0.39uH 2% 50MHz 180Q-Factor Air 4.4A 0.0145Ohm DCR T/R Product overview: 2929SQ-391GEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.39uH, 50MHz, 4.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.39uH, 50MHz, 4.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2929SQ-391GEC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 2929SQ-391GEC - 1007020-2929SQ-391GEC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 2929SQ-391GEC
1007020-2929SQ-391GEC
Fixed Inductors - 2929SQ-391GEC 1007020-2929SQ-391GEC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007020-2929SQ-391GE C Termination: SMD/SMT Length: 14.1 mm Inductance: 390 nH Tolerance: 2 % Test Frequency: 50 MHz Core Material: Air Self Resonant Frequency: 590 MHz Height: 7.24 mm Width: 7.24 mm Categories: Fixed Inductors DC Resistance (DCR): 14.5 mΩ Alternative Parts (Cross-Reference): 1206CS-391XGLB; 1206CS-391XGLC; 2929SQ-361GEC; LQW18ANR39G00D; AISC-1008-R39G-T; LQW18ANR39G80D2929SQ 391GEC; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 4.4 A RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1007020-2929SQ-391GEC
Termination: SMD/SMT
Length: 14.1 mm
Inductance: 390 nH
Tolerance: 2 %
Test Frequency: 50 MHz
Core Material: Air
Self Resonant Frequency: 590 MHz
Height: 7.24 mm
Width: 7.24 mm
Categories: Fixed Inductors
DC Resistance (DCR): 14.5 mΩ
Alternative Parts (Cross-Reference): 1206CS-391XGLB; 1206CS-391XGLC; 2929SQ-361GEC; LQW18ANR39G00D; AISC-1008-R39G-T; LQW18ANR39G80D2929SQ391GEC;
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 4.4 A
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-2929SQ-391GEC 1007020-2929SQ-391GEC
Product Name 0.39uH 50MHz 4.4A Inductor and Choke Fixed Inductors - 2929SQ-391GEC
Inductance Tolerance 2 (+/- %)
Standards and Certifications RoHS RoHS
Technology Standard
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-0603CS-56NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0560 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1660203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 10000 microH
Lead Style Axial; Axial
View Details