The 2014VS-111 is a high-frequency, high-current power inductor with an inductance of 108 nH, a maximum DC resistance of 1.20 mΩ, and an RMS current rating of 31.0 A at 25°C ambient. It supports a maximum part temperature of +155°C and operates from -40°C to +125°C ambient. The inductor has a Q factor of 210 at 50 MHz and a self-resonant frequency of 320 MHz. It measures 20.1 mm by 14.0 mm in footprint with a maximum height of 8.31 mm and weighs 3.10 g. The component is RoHS compliant, halogen-free, and housed in a tape-and-reel package with EIA-481 embossed plastic tape. Terminal 3 is connected to the winding and must not be grounded. Testing complies with MIL-STD-202 Method 215 and AEC-Q200+85°C standards.
RF // Air-Core-Inductors // 1010VS-1212VS-2014VS
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 2014VS-111 2014VS-111MED |
| Product Name | 2014VS-111 2014VS-111MED |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Application | RF Choke |
| Inductance Range | 0.1080 microH |
| DCR | 0.0013 ohms |