Coilcraft, Inc. 56uH 2.5MHz 0.19A Inductor and Choke 1812LS-563XJLC

Description
Inductor RF Chip Unshielded Wirewound 56uH 5% 2.5MHz 42Q-Factor Ferrite 0.19A 5.5Ohm DCR 1812 T/R Product overview: 1812LS-563XJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56uH, 2.5MHz, 0.19A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 56uH, 2.5MHz, 0.19A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1812LS-563XJLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Chip Unshielded Wirewound 56uH 5% 2.5MHz 42Q-Factor Ferrite 0.19A 5.5Ohm DCR 1812 T/R Product overview: 1812LS-563XJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56uH, 2.5MHz, 0.19A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 56uH, 2.5MHz, 0.19A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1812LS-563XJLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
56uH 2.5MHz 0.19A Inductor and Choke - 71-1812LS-563XJLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
56uH 2.5MHz 0.19A Inductor and Choke
71-1812LS-563XJLC
56uH 2.5MHz 0.19A Inductor and Choke 71-1812LS-563XJLC
Inductor RF Chip Unshielded Wirewound 56uH 5% 2.5MHz 42Q-Factor Ferrite 0.19A 5.5Ohm DCR 1812 T/R Product overview: 1812LS-563XJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56uH, 2.5MHz, 0.19A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 56uH, 2.5MHz, 0.19A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1812LS-563XJLC can be used for catalog matching and distributor lookup.

Inductor RF Chip Unshielded Wirewound 56uH 5% 2.5MHz 42Q-Factor Ferrite 0.19A 5.5Ohm DCR 1812 T/R Product overview: 1812LS-563XJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56uH, 2.5MHz, 0.19A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 56uH, 2.5MHz, 0.19A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1812LS-563XJLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 1812LS-563XJLC - 1126470-1812LS-563XJLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 1812LS-563XJLC
1126470-1812LS-563XJLC
Fixed Inductors - 1812LS-563XJLC 1126470-1812LS-563XJLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1126470-1812LS-563XJ LC Packaging: Cut Tape Termination: SMD/SMT Current Rating: 190 mA Length: 4.95 mm Inductance: 56 µH Tolerance: 5 % Test Frequency: 2.5 MHz Core Material: Ceramic, Ferrite Self Resonant Frequency: 20 MHz Height: 3.43 mm Width: 3.81 mm Categories: Fixed Inductors DC Resistance (DCR): 5.5 Ω Case / Package: 1812 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 190 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown Q Factor: 42 Inductance Tolerance: 5 % Max Operating Temperature: 85 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1126470-1812LS-563XJLC
Packaging: Cut Tape
Termination: SMD/SMT
Current Rating: 190 mA
Length: 4.95 mm
Inductance: 56 µH
Tolerance: 5 %
Test Frequency: 2.5 MHz
Core Material: Ceramic, Ferrite
Self Resonant Frequency: 20 MHz
Height: 3.43 mm
Width: 3.81 mm
Categories: Fixed Inductors
DC Resistance (DCR): 5.5 Ω
Case / Package: 1812
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 190 mA
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Q Factor: 42
Inductance Tolerance: 5 %
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-1812LS-563XJLC 1126470-1812LS-563XJLC
Product Name 56uH 2.5MHz 0.19A Inductor and Choke Fixed Inductors - 1812LS-563XJLC
Core Material Ferrite, Ceramic Ferrite
Inductance Range 56 microH 56 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Standards and Certifications RoHS RoHS
Technology Standard
Unlock Full Specs
to access all available technical data

Similar Products

Encapsulated Toroidal Inductor - CMT908-H2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
3 suppliers
Fixed Inductors - LFC32TE - 964579-LFC32TE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Configuration Fixed
View Details
1mH 5A 120mOhm Inductor and Choke - 839-DLFP-0125-0501 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 1000 microH
Lead Style Lead Wire
View Details
2 suppliers
0.22uH 100MHz 0.16A Inductor and Choke - 71-0402HPH-R22XGEW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 2 (+/- %)
Standards and Certifications RoHS
View Details