Coilcraft, Inc. Fixed Inductors - 2929SQ-331JEC 2929SQ-331JEC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1229803-2929SQ-331JE C Termination: SMD/SMT Length: 14.1 mm Inductance: 330 nH Tolerance: 5 % Test Frequency: 50 MHz Core Material: Air Self Resonant Frequency: 660 MHz Height: 7.24 mm Width: 7.24 mm Categories: Fixed Inductors DC Resistance (DCR): 12.5 mΩ Alternative Parts (Cross-Reference): 2929SQ331JEC; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 4.7 A RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1229803-2929SQ-331JE C Termination: SMD/SMT Length: 14.1 mm Inductance: 330 nH Tolerance: 5 % Test Frequency: 50 MHz Core Material: Air Self Resonant Frequency: 660 MHz Height: 7.24 mm Width: 7.24 mm Categories: Fixed Inductors DC Resistance (DCR): 12.5 mΩ Alternative Parts (Cross-Reference): 2929SQ331JEC; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 4.7 A RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2929SQ-331JEC - 1229803-2929SQ-331JEC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 2929SQ-331JEC
1229803-2929SQ-331JEC
Fixed Inductors - 2929SQ-331JEC 1229803-2929SQ-331JEC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1229803-2929SQ-331JE C Termination: SMD/SMT Length: 14.1 mm Inductance: 330 nH Tolerance: 5 % Test Frequency: 50 MHz Core Material: Air Self Resonant Frequency: 660 MHz Height: 7.24 mm Width: 7.24 mm Categories: Fixed Inductors DC Resistance (DCR): 12.5 mΩ Alternative Parts (Cross-Reference): 2929SQ331JEC; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 4.7 A RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 125 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1229803-2929SQ-331JEC
Termination: SMD/SMT
Length: 14.1 mm
Inductance: 330 nH
Tolerance: 5 %
Test Frequency: 50 MHz
Core Material: Air
Self Resonant Frequency: 660 MHz
Height: 7.24 mm
Width: 7.24 mm
Categories: Fixed Inductors
DC Resistance (DCR): 12.5 mΩ
Alternative Parts (Cross-Reference): 2929SQ331JEC;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 4.7 A
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1229803-2929SQ-331JEC
Product Name Fixed Inductors - 2929SQ-331JEC
Technology Standard
Configuration Fixed
Inductance Range 0.3300 microH
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.009uH 250MHz 0.68A Inductor and Choke - 71-0402CS-9N0XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0090 microH
Inductance Tolerance 2 (+/- %)
View Details
Molded SMD Inductors - 1624097-2 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-B22B-1K6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details