Coilcraft, Inc. Fixed Inductors - 1812CS-273XJLC 1812CS-273XJLC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035032-1812CS-273XJ LC Packaging: Cut Tape Termination: SMD/SMT Current Rating: 150 mA Length: 4.95 mm Inductance: 27 µH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 2.5 MHz Core Material: Ceramic Self Resonant Frequency: 30 MHz Height: 3.43 mm Weight: 26.988746 mg Width: 3.81 mm Categories: Fixed Inductors DC Resistance (DCR): 12.5 Ω Case / Package: 1812 Alternative Parts (Cross-Reference): 0805LS-273XJLB; NL453232T-270J-PF; PM1812-270J-RC; NLV25T-270J-EF; NLV25T-270J-PF; 1008LS-273XJLB1812CS 273XJLC; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 150 mA RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown Q Factor: 29 Inductance Tolerance: 5 %
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035032-1812CS-273XJ LC Packaging: Cut Tape Termination: SMD/SMT Current Rating: 150 mA Length: 4.95 mm Inductance: 27 µH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 2.5 MHz Core Material: Ceramic Self Resonant Frequency: 30 MHz Height: 3.43 mm Weight: 26.988746 mg Width: 3.81 mm Categories: Fixed Inductors DC Resistance (DCR): 12.5 Ω Case / Package: 1812 Alternative Parts (Cross-Reference): 0805LS-273XJLB; NL453232T-270J-PF; PM1812-270J-RC; NLV25T-270J-EF; NLV25T-270J-PF; 1008LS-273XJLB1812CS 273XJLC; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 150 mA RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown Q Factor: 29 Inductance Tolerance: 5 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1812CS-273XJLC - 1035032-1812CS-273XJLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 1812CS-273XJLC
1035032-1812CS-273XJLC
Fixed Inductors - 1812CS-273XJLC 1035032-1812CS-273XJLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035032-1812CS-273XJ LC Packaging: Cut Tape Termination: SMD/SMT Current Rating: 150 mA Length: 4.95 mm Inductance: 27 µH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 2.5 MHz Core Material: Ceramic Self Resonant Frequency: 30 MHz Height: 3.43 mm Weight: 26.988746 mg Width: 3.81 mm Categories: Fixed Inductors DC Resistance (DCR): 12.5 Ω Case / Package: 1812 Alternative Parts (Cross-Reference): 0805LS-273XJLB; NL453232T-270J-PF; PM1812-270J-RC; NLV25T-270J-EF; NLV25T-270J-PF; 1008LS-273XJLB1812CS 273XJLC; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 150 mA RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown Q Factor: 29 Inductance Tolerance: 5 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035032-1812CS-273XJLC
Packaging: Cut Tape
Termination: SMD/SMT
Current Rating: 150 mA
Length: 4.95 mm
Inductance: 27 µH
Mounting: SMD (SMT)
Tolerance: 5 %
Test Frequency: 2.5 MHz
Core Material: Ceramic
Self Resonant Frequency: 30 MHz
Height: 3.43 mm
Weight: 26.988746 mg
Width: 3.81 mm
Categories: Fixed Inductors
DC Resistance (DCR): 12.5 Ω
Case / Package: 1812
Alternative Parts (Cross-Reference): 0805LS-273XJLB; NL453232T-270J-PF; PM1812-270J-RC; NLV25T-270J-EF; NLV25T-270J-PF; 1008LS-273XJLB1812CS273XJLC;
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 150 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Q Factor: 29
Inductance Tolerance: 5 %

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1035032-1812CS-273XJLC
Product Name Fixed Inductors - 1812CS-273XJLC
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
Inductance Range 27 microH
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - DSH-14-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0400 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details