Coilcraft, Inc. 1812PoC Series PoC (Power over Coax) Injection Chokes 1812POC-103

Description
Optimized for power over coax (PoC) applications Small size to reduce board area of overall system solutions High impedance (≥ 1kOhm) maintained over a wide band frequency range to isolate AC signal from the DC power AEC-Q200 qualified
Request a Quote
Description
Optimized for power over coax (PoC) applications Small size to reduce board area of overall system solutions High impedance (≥ 1kOhm) maintained over a wide band frequency range to isolate AC signal from the DC power AEC-Q200 qualified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1812POC-103 is a surface-mount power injection choke optimized for power over coax (PoC) applications, with a 2.2 mm × 2.8 mm × 1.4 mm footprint and 10 µH inductance tested at 100 kHz. It maintains an impedance of at least 1 kΩ over a wide frequency range, with a self-resonant frequency of 100 MHz, and is AEC-Q200 qualified. The part operates at ambient temperatures from -40°C to +125°C with a maximum part temperature of +140°C, and has a DC resistance of 0.115 Ω maximum and an Irms current rating of 1.9 A at 25°C, decreasing to 1.0 A at 125°C. It is halogen-free, RoHS compliant, and packaged in embossed plastic tape on 7″ or 13″ reels.

Datasheet Summary
Powered by GS/AI

The 1812POC-103 is a surface-mount power injection choke optimized for power over coax (PoC) applications, with a 2.2 mm × 2.8 mm × 1.4 mm footprint and 10 µH inductance tested at 100 kHz. It maintains an impedance of at least 1 kΩ over a wide frequency range, with a self-resonant frequency of 100 MHz, and is AEC-Q200 qualified. The part operates at ambient temperatures from -40°C to +125°C with a maximum part temperature of +140°C, and has a DC resistance of 0.115 Ω maximum and an Irms current rating of 1.9 A at 25°C, decreasing to 1.0 A at 125°C. It is halogen-free, RoHS compliant, and packaged in embossed plastic tape on 7″ or 13″ reels.

Suppliers

Company
Product
Description
Supplier Links
1812PoC Series PoC (Power over Coax) Injection Chokes - 1812POC-103 - Coilcraft, Inc.
Cary, IL, USA
1812PoC Series PoC (Power over Coax) Injection Chokes
1812POC-103
1812PoC Series PoC (Power over Coax) Injection Chokes 1812POC-103
Optimized for power over coax (PoC) applications Small size to reduce board area of overall system solutions High impedance (≥ 1kOhm) maintained over a wide band frequency range to isolate AC signal from the DC power AEC-Q200 qualified
  • Optimized for power over coax (PoC) applications
  • Small size to reduce board area of overall system solutions
  • High impedance (≥ 1kOhm) maintained over a wide band frequency range to isolate AC signal from the DC power
  • AEC-Q200 qualified
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number 1812POC-103
Product Name 1812PoC Series PoC (Power over Coax) Injection Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
Inductance Range 10 microH
DCR 0.1400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-720 0402AF-720XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N6 0402DC-5N6XJRW , 0402DC-5N6XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-780 0402AF-780XJEY , 0402AF-780XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-11N 0201DS-11NXJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details