Coilcraft, Inc. 0.18uH 50MHz 5A Inductor and Choke 2222SQ-181GEC

Description
Inductor RF Wirewound 0.18uH 2% 50MHz 140Q-Factor Air 5A 0.0095Ohm DCR T/R Product overview: 2222SQ-181GEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.18uH, 50MHz, 5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.18uH, 50MHz, 5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2222SQ-181GEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Wirewound 0.18uH 2% 50MHz 140Q-Factor Air 5A 0.0095Ohm DCR T/R Product overview: 2222SQ-181GEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.18uH, 50MHz, 5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.18uH, 50MHz, 5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2222SQ-181GEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.18uH 50MHz 5A Inductor and Choke - 71-2222SQ-181GEC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.18uH 50MHz 5A Inductor and Choke
71-2222SQ-181GEC
0.18uH 50MHz 5A Inductor and Choke 71-2222SQ-181GEC
Inductor RF Wirewound 0.18uH 2% 50MHz 140Q-Factor Air 5A 0.0095Ohm DCR T/R Product overview: 2222SQ-181GEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.18uH, 50MHz, 5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.18uH, 50MHz, 5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2222SQ-181GEC can be used for catalog matching and distributor lookup.

Inductor RF Wirewound 0.18uH 2% 50MHz 140Q-Factor Air 5A 0.0095Ohm DCR T/R Product overview: 2222SQ-181GEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.18uH, 50MHz, 5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.18uH, 50MHz, 5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2222SQ-181GEC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 2222SQ-181GEC - 1146138-2222SQ-181GEC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 2222SQ-181GEC
1146138-2222SQ-181GEC
Fixed Inductors - 2222SQ-181GEC 1146138-2222SQ-181GEC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1146138-2222SQ-181GE C Termination: SMD/SMT Length: 5.21 mm Inductance: 180 nH Tolerance: 2 % Test Frequency: 50 MHz Core Material: Air Self Resonant Frequency: 1.1 GHz Height: 5.69 mm Width: 5.46 mm Categories: Fixed Inductors DC Resistance (DCR): 9.5 mΩ Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 5 A RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 140 Max Operating Temperature: 125 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1146138-2222SQ-181GEC
Termination: SMD/SMT
Length: 5.21 mm
Inductance: 180 nH
Tolerance: 2 %
Test Frequency: 50 MHz
Core Material: Air
Self Resonant Frequency: 1.1 GHz
Height: 5.69 mm
Width: 5.46 mm
Categories: Fixed Inductors
DC Resistance (DCR): 9.5 mΩ
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 5 A
RoHS: Compliant
Min Operating Temperature: -40 °C
Q Factor: 140
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-2222SQ-181GEC 1146138-2222SQ-181GEC
Product Name 0.18uH 50MHz 5A Inductor and Choke Fixed Inductors - 2222SQ-181GEC
Inductance Tolerance 2 (+/- %)
Standards and Certifications RoHS RoHS
Technology Standard
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - UT2024-008 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 2500 to 200 microH
View Details
2 suppliers
Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details
Common Mode Chokes - 486-DKFP-C22C-D539-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 0402CS-4N7XGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details