Coilcraft, Inc. 82uH 2.5MHz 0.17A Inductor and Choke 1812LS-823XJLC

Description
Inductor RF Chip Unshielded Wirewound 82uH 5% 2.5MHz 40Q-Factor Ferrite 0.17A 7Ohm DCR 1812 T/R Product overview: 1812LS-823XJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82uH, 2.5MHz, 0.17A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 82uH, 2.5MHz, 0.17A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1812LS-823XJLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Chip Unshielded Wirewound 82uH 5% 2.5MHz 40Q-Factor Ferrite 0.17A 7Ohm DCR 1812 T/R Product overview: 1812LS-823XJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82uH, 2.5MHz, 0.17A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 82uH, 2.5MHz, 0.17A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1812LS-823XJLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
82uH 2.5MHz 0.17A Inductor and Choke - 71-1812LS-823XJLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
82uH 2.5MHz 0.17A Inductor and Choke
71-1812LS-823XJLC
82uH 2.5MHz 0.17A Inductor and Choke 71-1812LS-823XJLC
Inductor RF Chip Unshielded Wirewound 82uH 5% 2.5MHz 40Q-Factor Ferrite 0.17A 7Ohm DCR 1812 T/R Product overview: 1812LS-823XJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82uH, 2.5MHz, 0.17A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 82uH, 2.5MHz, 0.17A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1812LS-823XJLC can be used for catalog matching and distributor lookup.

Inductor RF Chip Unshielded Wirewound 82uH 5% 2.5MHz 40Q-Factor Ferrite 0.17A 7Ohm DCR 1812 T/R Product overview: 1812LS-823XJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82uH, 2.5MHz, 0.17A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 82uH, 2.5MHz, 0.17A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1812LS-823XJLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-1812LS-823XJLC
Product Name 82uH 2.5MHz 0.17A Inductor and Choke
Core Material Ferrite, Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1678234 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4700 microH
View Details