The 1812DPS-103MLC is a coupled inductor optimized for xDSL filtering applications, available in a surface-mount package measuring 0.196 inch by 0.150 inch by 0.107 inch, with gold over nickel over moly-manganese terminations and RoHS compliance. It features a rated inductance of 10 µH ±20% per winding, a DC resistance of 0.74 ohms, a saturation current of 800 mA, and a thermal current rating of 780 mA for a 40°C temperature rise. The part supports operating temperatures from -40°C to +85°C with Irms current and a maximum part temperature of +125°C. It meets AEC-Q200 qualification and has a moisture sensitivity level of 1. Tape-and-reel packaging is available in 7-inch reels (600 units) or 13-inch reels (2200 units), with EIA-481 embossed plastic tape.
Need parts for space, military or other critical applications?
See Coilcraft ST450PHD Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 1812DPS-103 1812DPS-103MLC |
| Product Name | 1812DPS Series Coupled Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 10 microH |
| DCR | 0.7400 ohms |