Coilcraft, Inc. END - OF - LIFE - B08TJLC B08TJLC

Description
Manufacturer: Coilcraft Win Source Part Number: 1150457-B08TJLC Manufacturer Homepage: www.coilcraft.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Win Source Part Number: 1150457-B08TJLC Manufacturer Homepage: www.coilcraft.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
END - OF - LIFE - B08TJLC
1150457-B08TJLC
END - OF - LIFE - B08TJLC 1150457-B08TJLC
Manufacturer: Coilcraft Win Source Part Number: 1150457-B08TJLC Manufacturer Homepage: www.coilcraft.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Coilcraft
Win Source Part Number: 1150457-B08TJLC
Manufacturer Homepage: www.coilcraft.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now
Automotive 0.028uH 150MHz 4A Inductor and Choke - 71-B08TJLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.028uH 150MHz 4A Inductor and Choke
71-B08TJLC
Automotive 0.028uH 150MHz 4A Inductor and Choke 71-B08TJLC
Inductor RF Wirewound 0.028uH 5% 150MHz 105Q-Factor Air 4A 0.006Ohm DCR Automotive T/R Product overview: B08TJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.028uH, 150MHz, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.028uH, 150MHz, 4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B08TJLC can be used for catalog matching and distributor lookup.

Inductor RF Wirewound 0.028uH 5% 150MHz 105Q-Factor Air 4A 0.006Ohm DCR Automotive T/R Product overview: B08TJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.028uH, 150MHz, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.028uH, 150MHz, 4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B08TJLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1150457-B08TJLC 71-B08TJLC
Product Name END - OF - LIFE - B08TJLC Automotive 0.028uH 150MHz 4A Inductor and Choke
Core Material Air
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKIH-3358-32D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details