The 2014VS-151 is a high-frequency, high-current power inductor for use in switched-mode power supplies, with an inductance of 155 nH ±20%, a rated current of 29.4 A at 20°C and 39.7 A at 40°C, and a DC resistance of 1.44 mΩ typical. It operates from -40°C to +125°C ambient temperature with a maximum part temperature of +155°C and has a self-resonant frequency of 296 MHz. The component measures 10.4 mm × 11.4 mm × 9.19 mm and uses tape-and-reel packaging with EIA-481 embossed plastic tape. It is halogen-free, RoHS compliant, and meets AEC-Q200 at +85°C. The termination is tin-silver over copper, and moisture sensitivity level is MSL 1.
RF // Air-Core-Inductors // 1010VS-1212VS-2014VS
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 2014VS-151 2014VS-151MED |
| Product Name | 2014VS-151 2014VS-151MED |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Application | RF Choke |
| Inductance Range | 0.1550 microH |
| DCR | 0.0016 ohms |