Coilcraft, Inc. Fixed Inductors - 2222SQ-161GEC 2222SQ-161GEC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004346-2222SQ-161GE C Termination: SMD/SMT Length: 7.75 mm Inductance: 160 nH Tolerance: 2 % Test Frequency: 50 MHz Core Material: Air Self Resonant Frequency: 1 GHz Height: 5.94 mm Width: 5.97 mm Categories: Fixed Inductors DC Resistance (DCR): 8.25 mΩ Alternative Parts (Cross-Reference): 0805CS-151XGLB; AISC-0805-R15G-T; 132-12SMGLB; 132-12SMGLD; LQW18ANR16G00D; AISC-1008-R15G-T2222 SQ161GEC; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 5.7 A RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 50
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004346-2222SQ-161GE C Termination: SMD/SMT Length: 7.75 mm Inductance: 160 nH Tolerance: 2 % Test Frequency: 50 MHz Core Material: Air Self Resonant Frequency: 1 GHz Height: 5.94 mm Width: 5.97 mm Categories: Fixed Inductors DC Resistance (DCR): 8.25 mΩ Alternative Parts (Cross-Reference): 0805CS-151XGLB; AISC-0805-R15G-T; 132-12SMGLB; 132-12SMGLD; LQW18ANR16G00D; AISC-1008-R15G-T2222 SQ161GEC; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 5.7 A RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2222SQ-161GEC - 1004346-2222SQ-161GEC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 2222SQ-161GEC
1004346-2222SQ-161GEC
Fixed Inductors - 2222SQ-161GEC 1004346-2222SQ-161GEC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004346-2222SQ-161GE C Termination: SMD/SMT Length: 7.75 mm Inductance: 160 nH Tolerance: 2 % Test Frequency: 50 MHz Core Material: Air Self Resonant Frequency: 1 GHz Height: 5.94 mm Width: 5.97 mm Categories: Fixed Inductors DC Resistance (DCR): 8.25 mΩ Alternative Parts (Cross-Reference): 0805CS-151XGLB; AISC-0805-R15G-T; 132-12SMGLB; 132-12SMGLD; LQW18ANR16G00D; AISC-1008-R15G-T2222 SQ161GEC; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 5.7 A RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 50

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1004346-2222SQ-161GEC
Termination: SMD/SMT
Length: 7.75 mm
Inductance: 160 nH
Tolerance: 2 %
Test Frequency: 50 MHz
Core Material: Air
Self Resonant Frequency: 1 GHz
Height: 5.94 mm
Width: 5.97 mm
Categories: Fixed Inductors
DC Resistance (DCR): 8.25 mΩ
Alternative Parts (Cross-Reference): 0805CS-151XGLB; AISC-0805-R15G-T; 132-12SMGLB; 132-12SMGLD; LQW18ANR16G00D; AISC-1008-R15G-T2222SQ161GEC;
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 5.7 A
RoHS: Compliant
Min Operating Temperature: -40 °C
Q Factor: 50

Buy Now
0.16uH 50MHz 5.7A Inductor and Choke - 71-2222SQ-161GEC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.16uH 50MHz 5.7A Inductor and Choke
71-2222SQ-161GEC
0.16uH 50MHz 5.7A Inductor and Choke 71-2222SQ-161GEC
Inductor RF Wirewound 0.16uH 2% 50MHz 140Q-Factor Air 5.7A 0.00825Ohm DCR T/R Product overview: 2222SQ-161GEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.16uH, 50MHz, 5.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.16uH, 50MHz, 5.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2222SQ-161GEC can be used for catalog matching and distributor lookup.

Inductor RF Wirewound 0.16uH 2% 50MHz 140Q-Factor Air 5.7A 0.00825Ohm DCR T/R Product overview: 2222SQ-161GEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.16uH, 50MHz, 5.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.16uH, 50MHz, 5.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2222SQ-161GEC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1004346-2222SQ-161GEC 71-2222SQ-161GEC
Product Name Fixed Inductors - 2222SQ-161GEC 0.16uH 50MHz 5.7A Inductor and Choke
Technology Standard
Configuration Fixed
Inductance Range 0.1600 microH
DCR 0.0083 ohms
Unlock Full Specs
to access all available technical data