Coilcraft, Inc. SMD 15uH 1.45A Inductor and Choke 1812PS-153KLC

Description
15uH 1.45A Shielded SMD Inductor 1812 10% Ferrite Product overview: 1812PS-153KLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uH, 1.45A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15uH, 1.45A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1812PS-153KLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
15uH 1.45A Shielded SMD Inductor 1812 10% Ferrite Product overview: 1812PS-153KLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uH, 1.45A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15uH, 1.45A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1812PS-153KLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 15uH 1.45A Inductor and Choke - 71-1812PS-153KLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15uH 1.45A Inductor and Choke
71-1812PS-153KLC
SMD 15uH 1.45A Inductor and Choke 71-1812PS-153KLC
15uH 1.45A Shielded SMD Inductor 1812 10% Ferrite Product overview: 1812PS-153KLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uH, 1.45A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15uH, 1.45A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1812PS-153KLC can be used for catalog matching and distributor lookup.

15uH 1.45A Shielded SMD Inductor 1812 10% Ferrite Product overview: 1812PS-153KLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uH, 1.45A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15uH, 1.45A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1812PS-153KLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 1812PS-153KLC - 1035047-1812PS-153KLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 1812PS-153KLC
1035047-1812PS-153KLC
Fixed Inductors - 1812PS-153KLC 1035047-1812PS-153KLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035047-1812PS-153KL C Packaging: Tape & Reel Termination: SMD/SMT Length: 5.87 mm Shielding: Shielded Inductance: 15 µH Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 100 MHz Height: 3.81 mm Width: 4.98 mm Categories: Fixed Inductors DC Resistance (DCR): 260 mΩ Case / Package: 1812 Alternative Parts (Cross-Reference): 1008PS-153KLC; 1008PS-153KLB; 0603PS-153KLB; AIML-0805-150K-T; NLFC453232T-150K-PF; CMH322522-150KL1812P S153KLC; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Contains Lead Max DC Current: 1.45 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 1.45 A Saturation Current: 700 mA REACH SVHC: No SVHC Q Factor: 40 Inductance Tolerance: 10 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035047-1812PS-153KLC
Packaging: Tape & Reel
Termination: SMD/SMT
Length: 5.87 mm
Shielding: Shielded
Inductance: 15 µH
Mounting: SMD (SMT)
Tolerance: 10 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 100 MHz
Height: 3.81 mm
Width: 4.98 mm
Categories: Fixed Inductors
DC Resistance (DCR): 260 mΩ
Case / Package: 1812
Alternative Parts (Cross-Reference): 1008PS-153KLC; 1008PS-153KLB; 0603PS-153KLB; AIML-0805-150K-T; NLFC453232T-150K-PF; CMH322522-150KL1812PS153KLC;
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Contains Lead
Max DC Current: 1.45 A
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 1.45 A
Saturation Current: 700 mA
REACH SVHC: No SVHC
Q Factor: 40
Inductance Tolerance: 10 %

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-1812PS-153KLC 1035047-1812PS-153KLC
Product Name SMD 15uH 1.45A Inductor and Choke Fixed Inductors - 1812PS-153KLC
Core Material Ferrite Ferrite
Inductance Range 15 microH 15 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

0201CT (0603) Low Profile Chip Inductors - 0201CT-12N 0201CT-12NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1678549 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details