The 165 series comprises 5 mm tunable inductors with inductance values from 9 to over 280 nH, featuring an aluminum core 4.75 mm long and RoHS compliant tin-silver over copper leads. Unshielded variants weigh 0.15-0.25 g, while shielded versions weigh 0.43-0.54 g. The components operate from -40°C to +85°C, withstand wave soldering with a maximum board surface temperature of 168°C for up to three seconds, and have MSL 1 moisture sensitivity. Packaging is 50 parts per tube, with optional plated brass shielding cans. The series supports tuning via the recommended PCB layout and is compatible with water or alcohol-based PCB cleaning.
RF // Tunable-RF-Inductors
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 165-00A06SL 165-00A06SL , 165-00SL |
| Product Name | 165-00A06SL 165-00A06SL , 165-00SL |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Aluminum, 0.187″ (4.75 mm) long |
| Application | RF Choke |
| Configuration | Fixed |
| Inductance Range | 0.0090 microH |