The A01T series mini air core inductors are designed for high-Q RF applications with inductance values of 2.5 nH and a tolerance of ±10%, as stocked. They feature a flat top for pick-and-place compatibility, solder-coated leads for reliable soldering, and operate over an ambient temperature range of −40°C to +125°C with rated current, derating above +125°C. The component has a self-resonant frequency minimum of 12.5 GHz, a DC resistance of 1.1 mΩ, and an Irms current rating of 4 A at 25°C. It meets MSL level 1 for moisture sensitivity and withstands up to three reflow cycles at 260°C. Packaging is supplied on 7" reels with EIA-481 embossed plastic tape, 700 units per reel. The termination is RoHS-compliant tin-silver over copper. The inductance temperature coefficient is +5 to +70 ppm/°C.
Our AxxT/BxxT Series Mini Spring™ air core inductors have extremely high Q factors and very tight inductance tolerances, making them suitable for narrowband RF amplifier matching and tuning applications. As their name implies, air-core inductors do not use a magnetic core, resulting in their high Q and the lowest possible losses for high-frequency applications. High-reliability versions are available for space, military, and other critical applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | A01T A01TKLC |
| Product Name | AxxT/BxxT Series Mini Spring™ Air Core Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Technology | Standard |
| Core Material | Air |
| Application | RF Choke |
| Inductance Range | 0.0025 microH |