Coilcraft, Inc. Automotive 0.056uH 150MHz 3A Inductor and Choke 1812SMS-56NJLC

Description
Inductor RF Wirewound 0.056uH 5% 150MHz 100Q-Factor Air 3A 0.0062Ohm DCR Automotive T/R Product overview: 1812SMS-56NJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.056uH, 150MHz, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.056uH, 150MHz, 3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1812SMS-56NJLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Wirewound 0.056uH 5% 150MHz 100Q-Factor Air 3A 0.0062Ohm DCR Automotive T/R Product overview: 1812SMS-56NJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.056uH, 150MHz, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.056uH, 150MHz, 3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1812SMS-56NJLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.056uH 150MHz 3A Inductor and Choke - 71-1812SMS-56NJLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.056uH 150MHz 3A Inductor and Choke
71-1812SMS-56NJLC
Automotive 0.056uH 150MHz 3A Inductor and Choke 71-1812SMS-56NJLC
Inductor RF Wirewound 0.056uH 5% 150MHz 100Q-Factor Air 3A 0.0062Ohm DCR Automotive T/R Product overview: 1812SMS-56NJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.056uH, 150MHz, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.056uH, 150MHz, 3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1812SMS-56NJLC can be used for catalog matching and distributor lookup.

Inductor RF Wirewound 0.056uH 5% 150MHz 100Q-Factor Air 3A 0.0062Ohm DCR Automotive T/R Product overview: 1812SMS-56NJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.056uH, 150MHz, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.056uH, 150MHz, 3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1812SMS-56NJLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 1812SMS-56NJLC - 975696-1812SMS-56NJLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 1812SMS-56NJLC
975696-1812SMS-56NJLC
Fixed Inductors - 1812SMS-56NJLC 975696-1812SMS-56NJLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975696-1812SMS-56NJL C Packaging: Cut Tape Termination: SMD/SMT Current Rating: 3 A Length: 6.35 mm Inductance: 56 nH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 150 MHz Core Material: Air Self Resonant Frequency: 1.5 GHz Height: 4.2 mm Width: 4.95 mm Categories: Fixed Inductors DC Resistance (DCR): 6.2 mΩ Case / Package: 1812 Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 3 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 3 A REACH SVHC: No SVHC Q Factor: 100 Inductance Tolerance: 5 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975696-1812SMS-56NJLC
Packaging: Cut Tape
Termination: SMD/SMT
Current Rating: 3 A
Length: 6.35 mm
Inductance: 56 nH
Mounting: SMD (SMT)
Tolerance: 5 %
Test Frequency: 150 MHz
Core Material: Air
Self Resonant Frequency: 1.5 GHz
Height: 4.2 mm
Width: 4.95 mm
Categories: Fixed Inductors
DC Resistance (DCR): 6.2 mΩ
Case / Package: 1812
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 3 A
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 3 A
REACH SVHC: No SVHC
Q Factor: 100
Inductance Tolerance: 5 %

Buy Now
RF Inductors - SMD 1812 56nH Unshld 5% 3A 6.2mOhms AECQ2

RF Inductors - SMD 1812 56nH Unshld 5% 3A 6.2mOhms AECQ2

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 71-1812SMS-56NJLC 975696-1812SMS-56NJLC 1812SMS-56NJLC
Product Name Automotive 0.056uH 150MHz 3A Inductor and Choke Fixed Inductors - 1812SMS-56NJLC Inductors
Core Material Air
Inductance Range 0.0560 microH 0.0560 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Standards and Certifications RoHS RoHS
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Automotive 0.0068uH 250MHz 0.7A Inductor and Choke - 71-0603CS-6N8XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0068 microH
Inductance Tolerance 2 (+/- %)
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1620236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3300 microH
Lead Style Axial; Axial
View Details