Coilcraft, Inc. 1812PoC Series PoC (Power over Coax) Injection Chokes 1812POC-682

Description
Optimized for power over coax (PoC) applications Small size to reduce board area of overall system solutions High impedance (≥ 1kOhm) maintained over a wide band frequency range to isolate AC signal from the DC power AEC-Q200 qualified
Request a Quote
Description
Optimized for power over coax (PoC) applications Small size to reduce board area of overall system solutions High impedance (≥ 1kOhm) maintained over a wide band frequency range to isolate AC signal from the DC power AEC-Q200 qualified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1812POC-682 is a power injection choke optimized for power over coax (PoC) applications, featuring a 6.8 µH inductance at 100 kHz with a maximum DC resistance of 0.12 ohms. It maintains an impedance of at least 1 kΩ over a wide frequency range and has a self-resonant frequency of 125 MHz. The component is AEC-Q200 qualified, operates in an ambient temperature range of -40°C to +125°C, and has a maximum part temperature of +140°C. It delivers a rated RMS current of 1.9 A at 25°C, 1.7 A at 85°C, 1.6 A at 105°C, and 1.0 A at 125°C. The part is supplied in an 1812 size package (4.95 mm × 3.40 mm) with RoHS-compliant matte tin over nickel over silver-platinum-glass frit terminations, weighs 115-125 mg, and meets MSL 1 moisture sensitivity. Packaging is available in 600/7" or 2200/13" reels with EIA-481 embossed plastic tape.

Datasheet Summary
Powered by GS/AI

The 1812POC-682 is a power injection choke optimized for power over coax (PoC) applications, featuring a 6.8 µH inductance at 100 kHz with a maximum DC resistance of 0.12 ohms. It maintains an impedance of at least 1 kΩ over a wide frequency range and has a self-resonant frequency of 125 MHz. The component is AEC-Q200 qualified, operates in an ambient temperature range of -40°C to +125°C, and has a maximum part temperature of +140°C. It delivers a rated RMS current of 1.9 A at 25°C, 1.7 A at 85°C, 1.6 A at 105°C, and 1.0 A at 125°C. The part is supplied in an 1812 size package (4.95 mm × 3.40 mm) with RoHS-compliant matte tin over nickel over silver-platinum-glass frit terminations, weighs 115-125 mg, and meets MSL 1 moisture sensitivity. Packaging is available in 600/7" or 2200/13" reels with EIA-481 embossed plastic tape.

Suppliers

Company
Product
Description
Supplier Links
1812PoC Series PoC (Power over Coax) Injection Chokes - 1812POC-682 - Coilcraft, Inc.
Cary, IL, USA
1812PoC Series PoC (Power over Coax) Injection Chokes
1812POC-682
1812PoC Series PoC (Power over Coax) Injection Chokes 1812POC-682
Optimized for power over coax (PoC) applications Small size to reduce board area of overall system solutions High impedance (≥ 1kOhm) maintained over a wide band frequency range to isolate AC signal from the DC power AEC-Q200 qualified
  • Optimized for power over coax (PoC) applications
  • Small size to reduce board area of overall system solutions
  • High impedance (≥ 1kOhm) maintained over a wide band frequency range to isolate AC signal from the DC power
  • AEC-Q200 qualified
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number 1812POC-682
Product Name 1812PoC Series PoC (Power over Coax) Injection Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
Inductance Range 6.8 microH
DCR 0.1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-36N 0302CS-36NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-3N8 016008C-3N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-10N 0302CS-10NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-13N 0201DS-13NXJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details