Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1013681-A05TGLC
Packaging: Tape & Reel
Termination: SMD/SMT
Current Rating: 4 A
Length: 4.45 mm
Inductance: 18.5 nH
Mounting: SMD (SMT)
Tolerance: 2 %
Test Frequency: 150 MHz
Core Material: Air
Self Resonant Frequency: 2.5 GHz
Height: 3.15 mm
Width: 3.94 mm
Categories: Fixed Inductors
DC Resistance (DCR): 3.9 mΩ
Alternative Parts (Cross-Reference): A05TGLB; B06TGLC; B06TGLB; LQW18AN20NG00D; LQW15AN19NG00D; LQW15AN18NG00D;
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 4 A
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 4 A
REACH SVHC: No SVHC
Q Factor: 132
Inductance Tolerance: 2 %
Inductor RF Wirewound 0.0185uH 2% 150MHz 132Q-Factor Air 4A 0.0039Ohm DCR Automotive T/R Product overview: A05TGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0185uH, 150MHz, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.0185uH, 150MHz, 4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-A05TGLC can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1013681-A05TGLC | 71-A05TGLC |
| Product Name | Fixed Inductors - A05TGLC | Automotive 0.0185uH 150MHz 4A Inductor and Choke |
| Mounting Option | Surface Mount Technology | |
| Technology | Standard | |
| Configuration | Fixed | |
| Inductance Range | 0.0185 microH | 0.0185 microH |
| Inductance Tolerance | 2 (+/- %) | 2 (+/- %) |