Coilcraft, Inc. Fixed Inductors - 1508-5N5GLC 1508-5N5GLC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1169077-1508-5N5GLC Termination: SMD/SMT Length: 3.94 mm Inductance: 5.5 nH Tolerance: 5 % Test Frequency: 250 MHz Core Material: Air Self Resonant Frequency: 5 GHz Height: 2.01 mm Width: 4.19 mm Categories: Fixed Inductors DC Resistance (DCR): 2.6 mΩ Case / Package: 1508 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 4 A RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 115 Max Operating Temperature: 125 °C
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1169077-1508-5N5GLC Termination: SMD/SMT Length: 3.94 mm Inductance: 5.5 nH Tolerance: 5 % Test Frequency: 250 MHz Core Material: Air Self Resonant Frequency: 5 GHz Height: 2.01 mm Width: 4.19 mm Categories: Fixed Inductors DC Resistance (DCR): 2.6 mΩ Case / Package: 1508 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 4 A RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 115 Max Operating Temperature: 125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1508-5N5GLC - 1169077-1508-5N5GLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 1508-5N5GLC
1169077-1508-5N5GLC
Fixed Inductors - 1508-5N5GLC 1169077-1508-5N5GLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1169077-1508-5N5GLC Termination: SMD/SMT Length: 3.94 mm Inductance: 5.5 nH Tolerance: 5 % Test Frequency: 250 MHz Core Material: Air Self Resonant Frequency: 5 GHz Height: 2.01 mm Width: 4.19 mm Categories: Fixed Inductors DC Resistance (DCR): 2.6 mΩ Case / Package: 1508 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 4 A RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 115 Max Operating Temperature: 125 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1169077-1508-5N5GLC
Termination: SMD/SMT
Length: 3.94 mm
Inductance: 5.5 nH
Tolerance: 5 %
Test Frequency: 250 MHz
Core Material: Air
Self Resonant Frequency: 5 GHz
Height: 2.01 mm
Width: 4.19 mm
Categories: Fixed Inductors
DC Resistance (DCR): 2.6 mΩ
Case / Package: 1508
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 4 A
RoHS: Compliant
Min Operating Temperature: -40 °C
Q Factor: 115
Max Operating Temperature: 125 °C

Buy Now
Automotive 0.0055uH 250MHz 4A Inductor and Choke - 71-1508-5N5GLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.0055uH 250MHz 4A Inductor and Choke
71-1508-5N5GLC
Automotive 0.0055uH 250MHz 4A Inductor and Choke 71-1508-5N5GLC
Inductor RF Wirewound 0.0055uH 2% 250MHz 115Q-Factor 4A 0.0026Ohm DCR Automotive T/R Product overview: 1508-5N5GLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0055uH, 250MHz, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.0055uH, 250MHz, 4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1508-5N5GLC can be used for catalog matching and distributor lookup.

Inductor RF Wirewound 0.0055uH 2% 250MHz 115Q-Factor 4A 0.0026Ohm DCR Automotive T/R Product overview: 1508-5N5GLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0055uH, 250MHz, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.0055uH, 250MHz, 4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1508-5N5GLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors 1508-5N5GLC
RF Inductors - SMD 5.5nH Unshld 2% 4A 2.6mOhms AECQ2

RF Inductors - SMD 5.5nH Unshld 2% 4A 2.6mOhms AECQ2

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 1169077-1508-5N5GLC 71-1508-5N5GLC 1508-5N5GLC
Product Name Fixed Inductors - 1508-5N5GLC Automotive 0.0055uH 250MHz 4A Inductor and Choke Inductors
Technology Standard
Configuration Fixed
Inductance Range 0.0055 microH 0.0055 microH
DCR 0.0026 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0603AF (1608) Series Wirewound Ferrite Beads - 0603AF-152 0603AF-152XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
High Frequency & RF Inductors - 3-1879023-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.6200 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-A22A-D312-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details